Kyocera Corporation Fixed Inductors L08051R6CEWTR

Description
1.6nH Unshielded Thin Film Inductor 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.6nH Unshielded Thin Film Inductor 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L08051R6CEWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L08051R6CEWTR-ND
Fixed Inductors L08051R6CEWTR-ND
1.6nH Unshielded Thin Film Inductor 600mOhm Max 0805 (2012 Metric)

1.6nH Unshielded Thin Film Inductor 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
RF Chip Inductor - L08051R6CEWTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
L08051R6CEWTR
RF Chip Inductor L08051R6CEWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number L08051R6CEWTR-ND L08051R6CEWTR
Product Name Fixed Inductors RF Chip Inductor
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.6000 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-39N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2125960P - RS Components, Ltd.
Specs
Inductance Range 12 microH
Rated DC Current 1380 milliamps
Standards and Certifications RoHS
View Details