Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985171-L0805150JESTR
Packaging: Tape and Reel
Termination: SMD/SMT
Current Rating: 1.5 A
Length: 2.21 mm
Inductance: 15 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 450 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 2.2 GHz
DC Current: 750 mA
Thickness: 914 µm
Height: 1.04 mm
Resistance: 200 mΩ
Number of Pins: 2
Width: 1.5 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 200 mΩ
Case / Package: 2012
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
Max DC Current: 750 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Q Factor: 36
Inductance Tolerance: 5 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 985171-L0805150JESTR |
| Product Name | OEM Parts - OEM Parts (J - L) - L0805150JESTR |