Kyocera Corporation 0.0082uH 450MHz 0.3A Inductor and Choke L06038R2CGSTR

Description
Inductor RF Chip Thin Film Multi-Layer 0.0082uH 0.2nH 450MHz 23Q-Factor Non Magnetic 0.3A 0.35Ohm DCR 0603 T/R Product overview: L06038R2CGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 450MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 450MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06038R2CGSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Thin Film Multi-Layer 0.0082uH 0.2nH 450MHz 23Q-Factor Non Magnetic 0.3A 0.35Ohm DCR 0603 T/R Product overview: L06038R2CGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 450MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 450MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06038R2CGSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0082uH 450MHz 0.3A Inductor and Choke - 71-L06038R2CGSTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0082uH 450MHz 0.3A Inductor and Choke
71-L06038R2CGSTR
0.0082uH 450MHz 0.3A Inductor and Choke 71-L06038R2CGSTR
Inductor RF Chip Thin Film Multi-Layer 0.0082uH 0.2nH 450MHz 23Q-Factor Non Magnetic 0.3A 0.35Ohm DCR 0603 T/R Product overview: L06038R2CGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 450MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 450MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06038R2CGSTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film Multi-Layer 0.0082uH 0.2nH 450MHz 23Q-Factor Non Magnetic 0.3A 0.35Ohm DCR 0603 T/R Product overview: L06038R2CGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 450MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 450MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06038R2CGSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1068271-L06038R2CGSTR
Inductors, Coils, Chokes - Fixed Inductors 1068271-L06038R2CGSTR
Win Source Part Number: 1068271-L06038R2CGST R Category: Inductors, Coils, Chokes>Fixed Inductors Series: Accu-L® Type: Thin Film Package: Tape & Reel Shielding: Unshielded Inductance: 8.2 nH Height - Seated (Max): 0.028" (0.71mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 23 @ 450MHz Frequency - Self Resonant: 3.8GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 350mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): HK10058N2K-T; AIAC-0805C-8N2K-T; AIAC-1008C-8N2K-T; LQW31HN8N8K03L; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 450 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KYOCERA AVX Other Names: 478-4335-2,478-4335- 1,478-4335-6

Win Source Part Number: 1068271-L06038R2CGSTR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: Accu-L®
Type: Thin Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 8.2 nH
Height - Seated (Max): 0.028" (0.71mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 23 @ 450MHz
Frequency - Self Resonant: 3.8GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 350mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): HK10058N2K-T; AIAC-0805C-8N2K-T; AIAC-1008C-8N2K-T; LQW31HN8N8K03L;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 450 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KYOCERA AVX
Other Names: 478-4335-2,478-4335-1,478-4335-6

Buy Now Datasheet
Fixed Inductors - 478-4335-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4335-2-ND
Fixed Inductors 478-4335-2-ND
8.2nH Unshielded Thin Film Inductor 300mA 350mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Thin Film Inductor 300mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4335-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4335-1-ND
Fixed Inductors 478-4335-1-ND
8.2nH Unshielded Thin Film Inductor 300mA 350mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Thin Film Inductor 300mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4335-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4335-6-ND
Fixed Inductors 478-4335-6-ND
8.2nH Unshielded Thin Film Inductor 300mA 350mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Thin Film Inductor 300mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-L06038R2CGSTR 1068271-L06038R2CGSTR 478-4335-2-ND
Product Name 0.0082uH 450MHz 0.3A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology RF Chip Standard
Core Material Non Magnetic Thin Film
Q Factor 23 23
Testing Frequency 450000 kHz 450000 kHz
Unlock Full Specs
to access all available technical data