Kyocera Corporation 0.0047uH 450MHz 0.5A Inductor and Choke L06034R7CGSTR

Description
Inductor RF Chip Thin Film Multi-Layer 0.0047uH 0.2nH 450MHz 23Q-Factor Non Magnetic 0.5A 0.15Ohm DCR 0603 T/R Product overview: L06034R7CGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 450MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 450MHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06034R7CGSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Thin Film Multi-Layer 0.0047uH 0.2nH 450MHz 23Q-Factor Non Magnetic 0.5A 0.15Ohm DCR 0603 T/R Product overview: L06034R7CGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 450MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 450MHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06034R7CGSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0047uH 450MHz 0.5A Inductor and Choke - 71-L06034R7CGSTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0047uH 450MHz 0.5A Inductor and Choke
71-L06034R7CGSTR
0.0047uH 450MHz 0.5A Inductor and Choke 71-L06034R7CGSTR
Inductor RF Chip Thin Film Multi-Layer 0.0047uH 0.2nH 450MHz 23Q-Factor Non Magnetic 0.5A 0.15Ohm DCR 0603 T/R Product overview: L06034R7CGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 450MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 450MHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06034R7CGSTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film Multi-Layer 0.0047uH 0.2nH 450MHz 23Q-Factor Non Magnetic 0.5A 0.15Ohm DCR 0603 T/R Product overview: L06034R7CGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 450MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 450MHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06034R7CGSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - L06034R7CGSTR
922579-L06034R7CGSTR
Fixed Inductors - L06034R7CGSTR 922579-L06034R7CGSTR
Manufacturer: AVX Corporation Win Source Part Number: 922579-L06034R7CGSTR Series: Accu-L® Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Thin Film Inductor 150mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 478-4332-2, 478-4332-1, 478-4332-6

Manufacturer: AVX Corporation
Win Source Part Number: 922579-L06034R7CGSTR
Series: Accu-L®
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Thin Film Inductor 150mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 478-4332-2, 478-4332-1, 478-4332-6

Buy Now Datasheet
Fixed Inductors - 478-4332-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4332-2-ND
Fixed Inductors 478-4332-2-ND
4.7nH Unshielded Thin Film Inductor 500mA 150mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Thin Film Inductor 500mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4332-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4332-1-ND
Fixed Inductors 478-4332-1-ND
4.7nH Unshielded Thin Film Inductor 500mA 150mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Thin Film Inductor 500mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4332-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4332-6-ND
Fixed Inductors 478-4332-6-ND
4.7nH Unshielded Thin Film Inductor 500mA 150mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Thin Film Inductor 500mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
RF Chip Inductor
L06034R7CGSTR
RF Chip Inductor L06034R7CGSTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet
Inductor Rf, 4.7Nh, ±0.2Nh, 5.5Ghz, 0603, Full Reel; Inductance Kyocera Avx - 84R3698 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 4.7Nh, ±0.2Nh, 5.5Ghz, 0603, Full Reel; Inductance Kyocera Avx
84R3698
Inductor Rf, 4.7Nh, ±0.2Nh, 5.5Ghz, 0603, Full Reel; Inductance Kyocera Avx 84R3698
INDUCTOR RF, 4.7NH, ±0.2NH, 5.5GHZ, 0603, FULL REEL; Inductance:4.7nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L0603 Series RoHS Compliant: Yes

INDUCTOR RF, 4.7NH, ±0.2NH, 5.5GHZ, 0603, FULL REEL; Inductance:4.7nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L0603 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-L06034R7CGSTR 922579-L06034R7CGSTR 478-4332-2-ND L06034R7CGSTR 84R3698
Product Name 0.0047uH 450MHz 0.5A Inductor and Choke Fixed Inductors - L06034R7CGSTR Fixed Inductors RF Chip Inductor Inductor Rf, 4.7Nh, ±0.2Nh, 5.5Ghz, 0603, Full Reel; Inductance Kyocera Avx
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology RF Chip
Core Material Non Magnetic Thin Film
Q Factor 23 23
Testing Frequency 450000 kHz 450000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details