KYOCERA AVX Components Corporation Hf Inductor, 2.7Nh, 750Ma, 0.1Nh 9000Mhz, Full Reel; Inductance Kyocera Avx L06032R7BGSTR

Description
HF INDUCTOR, 2.7NH, 750MA, 0.1NH 9000MHZ, FULL REEL; Inductance:2.7nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:9GHz; DC Current Rating:750mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L0603 Series RoHS Compliant: Yes
Description
HF INDUCTOR, 2.7NH, 750MA, 0.1NH 9000MHZ, FULL REEL; Inductance:2.7nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:9GHz; DC Current Rating:750mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L0603 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hf Inductor, 2.7Nh, 750Ma, 0.1Nh 9000Mhz, Full Reel; Inductance Kyocera Avx - 01P2906 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 2.7Nh, 750Ma, 0.1Nh 9000Mhz, Full Reel; Inductance Kyocera Avx
01P2906
Hf Inductor, 2.7Nh, 750Ma, 0.1Nh 9000Mhz, Full Reel; Inductance Kyocera Avx 01P2906
HF INDUCTOR, 2.7NH, 750MA, 0.1NH 9000MHZ, FULL REEL; Inductance:2.7nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:9GHz; DC Current Rating:750mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L0603 Series RoHS Compliant: Yes

HF INDUCTOR, 2.7NH, 750MA, 0.1NH 9000MHZ, FULL REEL; Inductance:2.7nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:9GHz; DC Current Rating:750mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L0603 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01P2906
Product Name Hf Inductor, 2.7Nh, 750Ma, 0.1Nh 9000Mhz, Full Reel; Inductance Kyocera Avx
Inductance Range 0.0027 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0024 microH
View Details
2 suppliers
Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers