Kyocera Corporation Fixed Inductors L06032R2CGSTR

Description
2.2nH Unshielded Thin Film Inductor 1A 80mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Thin Film Inductor 1A 80mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-4328-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4328-2-ND
Fixed Inductors 478-4328-2-ND
2.2nH Unshielded Thin Film Inductor 1A 80mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Thin Film Inductor 1A 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4328-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4328-6-ND
Fixed Inductors 478-4328-6-ND
2.2nH Unshielded Thin Film Inductor 1A 80mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Thin Film Inductor 1A 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4328-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4328-1-ND
Fixed Inductors 478-4328-1-ND
2.2nH Unshielded Thin Film Inductor 1A 80mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Thin Film Inductor 1A 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - L06032R2CGSTR
1051161-L06032R2CGSTR
Fixed Inductors - L06032R2CGSTR 1051161-L06032R2CGSTR
Manufacturer: AVX Corporation Win Source Part Number: 1051161-L06032R2CGST R Packaging: Reel - TR Type: Thin Film Current Rating: 1A Inductance: 2.2nH Height - Seated (Max): 0.028" (0.71mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 450MHz Frequency - Self Resonant: 10GHz Frequency - Test: 450MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1051161-L06032R2CGSTR
Packaging: Reel - TR
Type: Thin Film
Current Rating: 1A
Inductance: 2.2nH
Height - Seated (Max): 0.028" (0.71mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 450MHz
Frequency - Self Resonant: 10GHz
Frequency - Test: 450MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-4328-2-ND 1051161-L06032R2CGSTR
Product Name Fixed Inductors Fixed Inductors - L06032R2CGSTR
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details