Kyocera Corporation Fixed Inductors L06031R5AHLTR

Description
1.5nH Unshielded Thin Film Inductor 1A 60mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Thin Film Inductor 1A 60mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-2932-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-2932-2-ND
Fixed Inductors 478-2932-2-ND
1.5nH Unshielded Thin Film Inductor 1A 60mOhm Max 0603 (1608 Metric)

1.5nH Unshielded Thin Film Inductor 1A 60mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-2932-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567717 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details