Kyocera Corporation Fixed Inductors L06031R2CGSTR

Description
1.2nH Unshielded Thin Film Inductor 1A 40mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Thin Film Inductor 1A 40mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-4324-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4324-2-ND
Fixed Inductors 478-4324-2-ND
1.2nH Unshielded Thin Film Inductor 1A 40mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Thin Film Inductor 1A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4324-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4324-6-ND
Fixed Inductors 478-4324-6-ND
1.2nH Unshielded Thin Film Inductor 1A 40mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Thin Film Inductor 1A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4324-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4324-1-ND
Fixed Inductors 478-4324-1-ND
1.2nH Unshielded Thin Film Inductor 1A 40mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Thin Film Inductor 1A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
0.0012uH 450MHz 1A Inductor and Choke - 71-L06031R2CGSTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0012uH 450MHz 1A Inductor and Choke
71-L06031R2CGSTR
0.0012uH 450MHz 1A Inductor and Choke 71-L06031R2CGSTR
Inductor RF Chip Thin Film Multi-Layer 0.0012uH 0.2nH 450MHz 49Q-Factor Non Magnetic 1A 0.04Ohm DCR 0603 T/R Product overview: L06031R2CGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0012uH, 450MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0012uH, 450MHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06031R2CGSTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film Multi-Layer 0.0012uH 0.2nH 450MHz 49Q-Factor Non Magnetic 1A 0.04Ohm DCR 0603 T/R Product overview: L06031R2CGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0012uH, 450MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0012uH, 450MHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06031R2CGSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1201145-L06031R2CGSTR
Inductors, Coils, Chokes - Fixed Inductors 1201145-L06031R2CGSTR
Win Source Part Number: 1201145-L06031R2CGST R Category: Inductors, Coils, Chokes>Fixed Inductors Series: Accu-L® Type: Thin Film Package: Tape & Reel Shielding: Unshielded Inductance: 1.2 nH Height - Seated (Max): 0.028" (0.71mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 49 @ 450MHz Frequency - Self Resonant: 10GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 40mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): L06031R2CGSTR.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 450 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KYOCERA AVX Other Names: 478-4324-2,478-4324- 1,478-4324-6

Win Source Part Number: 1201145-L06031R2CGSTR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: Accu-L®
Type: Thin Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.2 nH
Height - Seated (Max): 0.028" (0.71mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 49 @ 450MHz
Frequency - Self Resonant: 10GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 40mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): L06031R2CGSTR.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 450 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KYOCERA AVX
Other Names: 478-4324-2,478-4324-1,478-4324-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-4324-2-ND 71-L06031R2CGSTR 1201145-L06031R2CGSTR
Product Name Fixed Inductors 0.0012uH 450MHz 1A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Thin Film Non Magnetic
Configuration Fixed Fixed
DCR 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details