Kyocera Corporation Fixed Inductors L0603150FHLTR

Description
15nH Unshielded Thin Film Inductor 300mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Thin Film Inductor 300mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-2944-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-2944-2-ND
Fixed Inductors 478-2944-2-ND
15nH Unshielded Thin Film Inductor 300mA 600mOhm Max 0603 (1608 Metric)

15nH Unshielded Thin Film Inductor 300mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-2944-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details