Kyocera Corporation Fixed Inductors L0603120GGSTR

Description
12nH Unshielded Thin Film Inductor 300mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Thin Film Inductor 300mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-4337-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4337-6-ND
Fixed Inductors 478-4337-6-ND
12nH Unshielded Thin Film Inductor 300mA 500mOhm Max 0603 (1608 Metric)

12nH Unshielded Thin Film Inductor 300mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4337-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4337-2-ND
Fixed Inductors 478-4337-2-ND
12nH Unshielded Thin Film Inductor 300mA 500mOhm Max 0603 (1608 Metric)

12nH Unshielded Thin Film Inductor 300mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4337-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4337-1-ND
Fixed Inductors 478-4337-1-ND
12nH Unshielded Thin Film Inductor 300mA 500mOhm Max 0603 (1608 Metric)

12nH Unshielded Thin Film Inductor 300mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-4337-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2271-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details