Kyocera Corporation Fixed Inductors L0603100GGSTR

Description
10nH Unshielded Thin Film Inductor 300mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Thin Film Inductor 300mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-4336-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4336-6-ND
Fixed Inductors 478-4336-6-ND
10nH Unshielded Thin Film Inductor 300mA 450mOhm Max 0603 (1608 Metric)

10nH Unshielded Thin Film Inductor 300mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4336-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4336-1-ND
Fixed Inductors 478-4336-1-ND
10nH Unshielded Thin Film Inductor 300mA 450mOhm Max 0603 (1608 Metric)

10nH Unshielded Thin Film Inductor 300mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4336-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4336-2-ND
Fixed Inductors 478-4336-2-ND
10nH Unshielded Thin Film Inductor 300mA 450mOhm Max 0603 (1608 Metric)

10nH Unshielded Thin Film Inductor 300mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 10Nh, 300Ma 2% 3500Mhz; Inductance Kyocera Avx - 01P2903 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 10Nh, 300Ma 2% 3500Mhz; Inductance Kyocera Avx
01P2903
Hf Inductor, 10Nh, 300Ma 2% 3500Mhz; Inductance Kyocera Avx 01P2903
HF INDUCTOR, 10NH, 300MA 2% 3500MHZ; Inductance:10nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L0603 Series; Inductor Construction:-RoHS Compliant: Yes

HF INDUCTOR, 10NH, 300MA 2% 3500MHZ; Inductance:10nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L0603 Series; Inductor Construction:-RoHS Compliant: Yes

Supplier's Site
Hf Inductor, 10Nh, 300Ma 2% 3500Mhz; Inductance Kyocera Avx - 02P0779 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 10Nh, 300Ma 2% 3500Mhz; Inductance Kyocera Avx
02P0779
Hf Inductor, 10Nh, 300Ma 2% 3500Mhz; Inductance Kyocera Avx 02P0779
HF INDUCTOR, 10NH, 300MA 2% 3500MHZ; Inductance:10nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:Accu-L Series; Core Material:- RoHS Compliant: Yes

HF INDUCTOR, 10NH, 300MA 2% 3500MHZ; Inductance:10nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:Accu-L Series; Core Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-4336-6-ND 01P2903 02P0779
Product Name Fixed Inductors Hf Inductor, 10Nh, 300Ma 2% 3500Mhz; Inductance Kyocera Avx Hf Inductor, 10Nh, 300Ma 2% 3500Mhz; Inductance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details