1.8nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0402 (1005 Metric)
1.8nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0402 (1005 Metric)
1.8nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 478-4195-2-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Core Material | Thin Film |
| Configuration | Fixed |
| DCR | 0.2000 ohms |