Kyocera Corporation Fixed Inductors L04021R0BHLTR

Description
1nH Unshielded Thin Film Inductor 500mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Thin Film Inductor 500mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-2916-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-2916-2-ND
Fixed Inductors 478-2916-2-ND
1nH Unshielded Thin Film Inductor 500mA 150mOhm Max 0402 (1005 Metric)

1nH Unshielded Thin Film Inductor 500mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-2916-2-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details