Kyocera Corporation Fixed Inductors L0201R68AHSTR\\500

Description
0.68nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.68nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7137-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7137-6-ND
Fixed Inductors 478-7137-6-ND
0.68nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

0.68nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7137-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7137-1-ND
Fixed Inductors 478-7137-1-ND
0.68nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

0.68nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7137-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7137-2-ND
Fixed Inductors 478-7137-2-ND
0.68nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

0.68nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-7137-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details