AVX Corporation Inductor Rf, 0201, 0.68Nh, 0.05Nh, 500Ma; Inductance Kyocera Avx L0201R68AHS

Description
INDUCTOR RF, 0201, 0.68NH, 0.05NH, 500mA; Inductance:0.68nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:30MHz; DC Current Rating:500mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:L0201 Series; Core Material:- RoHS Compliant: Yes
Description
INDUCTOR RF, 0201, 0.68NH, 0.05NH, 500mA; Inductance:0.68nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:30MHz; DC Current Rating:500mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:L0201 Series; Core Material:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Inductor RF, 0201, 0.68nH, 0.05nH, 500mA is a surface-mount device (SMD) designed for high-frequency applications. It utilizes thin-film multilayer technology, which enhances its performance and reliability in automatic assembly processes. This inductor is suitable for various applications including mobile communications, satellite TV receivers, GPS, vehicle location systems, and wireless LANs. The inductor features a maximum DC resistance of 0.2 ohms and a self-resonant frequency of 30 MHz. It is rated for a maximum DC current of 500mA. The dimensions of the inductor are 0.6mm x 0.325mm x 0.225mm, making it compact and suitable for space-constrained designs. The product is RoHS compliant and comes with nickel/lead-free solder coating, compatible with various soldering technologies.

Datasheet Summary
Powered by GS/AI

The Inductor RF, 0201, 0.68nH, 0.05nH, 500mA is a surface-mount device (SMD) designed for high-frequency applications. It utilizes thin-film multilayer technology, which enhances its performance and reliability in automatic assembly processes. This inductor is suitable for various applications including mobile communications, satellite TV receivers, GPS, vehicle location systems, and wireless LANs. The inductor features a maximum DC resistance of 0.2 ohms and a self-resonant frequency of 30 MHz. It is rated for a maximum DC current of 500mA. The dimensions of the inductor are 0.6mm x 0.325mm x 0.225mm, making it compact and suitable for space-constrained designs. The product is RoHS compliant and comes with nickel/lead-free solder coating, compatible with various soldering technologies.

Suppliers

Company
Product
Description
Supplier Links
Inductor Rf, 0201, 0.68Nh, 0.05Nh, 500Ma; Inductance Kyocera Avx - 05W6349 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 0201, 0.68Nh, 0.05Nh, 500Ma; Inductance Kyocera Avx
05W6349
Inductor Rf, 0201, 0.68Nh, 0.05Nh, 500Ma; Inductance Kyocera Avx 05W6349
INDUCTOR RF, 0201, 0.68NH, 0.05NH, 500mA; Inductance:0.68nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:30MHz; DC Current Rating:500mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:L0201 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR RF, 0201, 0.68NH, 0.05NH, 500mA; Inductance:0.68nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:30MHz; DC Current Rating:500mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:L0201 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 05W6349
Product Name Inductor Rf, 0201, 0.68Nh, 0.05Nh, 500Ma; Inductance Kyocera Avx
Inductance Range 6.80E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers