0.39nH Unshielded Thin Film Inductor 550mA 100mOhm Max 0201 (0603 Metric)
0.39nH Unshielded Thin Film Inductor 550mA 100mOhm Max 0201 (0603 Metric)
0.39nH Unshielded Thin Film Inductor 550mA 100mOhm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 478-7134-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thin Film |
| Configuration | Fixed |
| DCR | 0.1000 ohms |