Kyocera Corporation Fixed Inductors L02013R3BHSTR\\500

Description
3.3nH Unshielded Thin Film Inductor 150mA 1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Thin Film Inductor 150mA 1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7132-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7132-2-ND
Fixed Inductors 478-7132-2-ND
3.3nH Unshielded Thin Film Inductor 150mA 1Ohm Max 0201 (0603 Metric)

3.3nH Unshielded Thin Film Inductor 150mA 1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-7132-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details