Kyocera Corporation Fixed Inductors L02012R2BHSTR\\500

Description
2.2nH Unshielded Thin Film Inductor 200mA 600mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Thin Film Inductor 200mA 600mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-L02012R2BHSTR\\500TR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Thin Film Inductor 200mA 600mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thin Film Inductor 200mA 600mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 478-L02012R2BHSTR\\500CT-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Thin Film Inductor 200mA 600mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thin Film Inductor 200mA 600mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 478-L02012R2BHSTR\\500DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Thin Film Inductor 200mA 600mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thin Film Inductor 200mA 600mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-L02012R2BHSTR\\500TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520560KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details