AVX Corporation Inductor Rf, 0201, 2.2Nh, 0.1Nh, 200Ma; Inductance Kyocera Avx L02012R2BHS

Description
INDUCTOR RF, 0201, 2.2NH, 0.1NH, 200mA; Inductance:2.2nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:18MHz; DC Current Rating:200mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:L0201 Series; Core Material:- RoHS Compliant: Yes
Datasheet
Description
INDUCTOR RF, 0201, 2.2NH, 0.1NH, 200mA; Inductance:2.2nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:18MHz; DC Current Rating:200mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:L0201 Series; Core Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor Rf, 0201, 2.2Nh, 0.1Nh, 200Ma; Inductance Kyocera Avx - 05W6361 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 0201, 2.2Nh, 0.1Nh, 200Ma; Inductance Kyocera Avx
05W6361
Inductor Rf, 0201, 2.2Nh, 0.1Nh, 200Ma; Inductance Kyocera Avx 05W6361
INDUCTOR RF, 0201, 2.2NH, 0.1NH, 200mA; Inductance:2.2nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:18MHz; DC Current Rating:200mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:L0201 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR RF, 0201, 2.2NH, 0.1NH, 200mA; Inductance:2.2nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:18MHz; DC Current Rating:200mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:L0201 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 05W6361
Product Name Inductor Rf, 0201, 2.2Nh, 0.1Nh, 200Ma; Inductance Kyocera Avx
Inductance Range 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details