1.8nH Unshielded Thin Film Inductor 250mA 500mOhm Max 0201 (0603 Metric)
1.8nH Unshielded Thin Film Inductor 250mA 500mOhm Max 0201 (0603 Metric)
1.8nH Unshielded Thin Film Inductor 250mA 500mOhm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 478-7129-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thin Film |
| Configuration | Fixed |
| DCR | 0.5000 ohms |