Kyocera Corporation Fixed Inductors L02011R2AHSTR\\500

Description
1.2nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7127-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7127-2-ND
Fixed Inductors 478-7127-2-ND
1.2nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7127-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7127-1-ND
Fixed Inductors 478-7127-1-ND
1.2nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7127-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7127-6-ND
Fixed Inductors 478-7127-6-ND
1.2nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-7127-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J154JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details