AVX Corporation 600V 60A Diode and Rectifier KSF60F60B

Description
Diode Switching 600V 60A 3-Pin(3+Tab) TO-247 Product overview: KSF60F60B from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-KSF60F60B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 60A 3-Pin(3+Tab) TO-247 Product overview: KSF60F60B from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-KSF60F60B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 60A Diode and Rectifier - 280-KSF60F60B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 60A Diode and Rectifier
280-KSF60F60B
600V 60A Diode and Rectifier 280-KSF60F60B
Diode Switching 600V 60A 3-Pin(3+Tab) TO-247 Product overview: KSF60F60B from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-KSF60F60B can be used for catalog matching and distributor lookup.

Diode Switching 600V 60A 3-Pin(3+Tab) TO-247 Product overview: KSF60F60B from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-KSF60F60B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1019678-KSF60F60B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1019678-KSF60F60B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1019678-KSF60F60B
Win Source Part Number: 1019678-KSF60F60B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 25 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 60 A Reverse Recovery Time (trr): 85 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 478-KSF60F60B,1253-K SF60F60B-ND,1253-KSF 60F60B

Win Source Part Number: 1019678-KSF60F60B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 60 A
Reverse Recovery Time (trr): 85 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Other Names: 478-KSF60F60B,1253-KSF60F60B-ND,1253-KSF60F60B

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
KSF60F60B
Discrete Semiconductor Products - Diodes - Rectifiers KSF60F60B
DIODE GEN PURP 600V 60A TO247

DIODE GEN PURP 600V 60A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Step Recovery Diodes Rectifiers
Product Number 280-KSF60F60B 1019678-KSF60F60B KSF60F60B
Product Name 600V 60A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Package TO-247; TO-247-3 TO-247
VF 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data