Kyocera Corporation kHz Range Crystal Devices

Description
Utilzied in smarphone, smartmeter or wherever low current consumption is necessary. High stability TCXO and RTC module are also available.
Datasheet
Description
Utilzied in smarphone, smartmeter or wherever low current consumption is necessary. High stability TCXO and RTC module are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
kHz Range Crystal Devices -  - Kyocera Corporation
Fushimiku, Kyoto, Japan
kHz Range Crystal Devices
kHz Range Crystal Devices
Utilzied in smarphone, smartmeter or wherever low current consumption is necessary. High stability TCXO and RTC module are also available.

Utilzied in smarphone, smartmeter or wherever low current consumption is necessary.
High stability TCXO and RTC module are also available.

Supplier's Site Datasheet

Technical Specifications

  Kyocera Corporation
Product Category Crystals
Product Name kHz Range Crystal Devices
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 1734733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details