CAP ULTRA-LOW ESR 0201 C0G NP0
CAP ULTRA-LOW ESR 0201 C0G NP0
CAP ULTRA-LOW ESR 0201 C0G NP0
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGU03ACG1H3R3BHCT-ND | 478-KGU03ACG1H3R3BHDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 50 volts | 50 volts |