Kyocera Corporation Ceramic Capacitors KGU03ACG1E1R2BH

Description
CAP ULTRA-LOW ESR 0201 C0G NP0
Request a Quote Datasheet
Description
CAP ULTRA-LOW ESR 0201 C0G NP0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGU03ACG1E1R2BHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGU03ACG1E1R2BHCT-ND
Ceramic Capacitors 478-KGU03ACG1E1R2BHCT-ND
CAP ULTRA-LOW ESR 0201 C0G NP0

CAP ULTRA-LOW ESR 0201 C0G NP0

Buy Now Datasheet
Ceramic Capacitors - 478-KGU03ACG1E1R2BHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGU03ACG1E1R2BHDKR-ND
Ceramic Capacitors 478-KGU03ACG1E1R2BHDKR-ND
CAP ULTRA-LOW ESR 0201 C0G NP0

CAP ULTRA-LOW ESR 0201 C0G NP0

Buy Now Datasheet
Ceramic Capacitors - 478-KGU03ACG1E1R2BHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGU03ACG1E1R2BHTR-ND
Ceramic Capacitors 478-KGU03ACG1E1R2BHTR-ND
CAP ULTRA-LOW ESR 0201 C0G NP0

CAP ULTRA-LOW ESR 0201 C0G NP0

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGU03ACG1E1R2BHCT-ND 478-KGU03ACG1E1R2BHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers