Kyocera Corporation Ceramic Capacitors KGU02ACG1E2R0CH

Description
2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGU02ACG1E2R0CHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGU02ACG1E2R0CHDKR-ND
Ceramic Capacitors 478-KGU02ACG1E2R0CHDKR-ND
2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGU02ACG1E2R0CHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGU02ACG1E2R0CHTR-ND
Ceramic Capacitors 478-KGU02ACG1E2R0CHTR-ND
2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGU02ACG1E2R0CHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGU02ACG1E2R0CHCT-ND
Ceramic Capacitors 478-KGU02ACG1E2R0CHCT-ND
2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGU02ACG1E2R0CHDKR-ND 478-KGU02ACG1E2R0CHTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details