Kyocera Corporation Ceramic Capacitors KGU02ACG1C5R0BH

Description
5pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
5pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGU02ACG1C5R0BHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGU02ACG1C5R0BHCT-ND
Ceramic Capacitors 478-KGU02ACG1C5R0BHCT-ND
5pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

5pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGU02ACG1C5R0BHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGU02ACG1C5R0BHDKR-ND
Ceramic Capacitors 478-KGU02ACG1C5R0BHDKR-ND
5pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

5pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGU02ACG1C5R0BHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGU02ACG1C5R0BHTR-ND
Ceramic Capacitors 478-KGU02ACG1C5R0BHTR-ND
5pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

5pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGU02ACG1C5R0BHCT-ND 478-KGU02ACG1C5R0BHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers