8.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
CAP CER 8.2PF 100V NP0 1210
CAP CER 8.2PF 100V NP0 1210
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGQ32DCG2A8R2CTTR-ND | 478-KGQ32DCG2A8R2CTDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 100 volts | 100 volts |