18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGQ05FCG1H180FHDKR-ND | 478-KGQ05FCG1H180FHCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |