Kyocera Corporation Ceramic Capacitors KGP55MR72E475MS2J

Description
2220, X7R, 250V, 4700NF, 20%, 2
Request a Quote Datasheet
Description
2220, X7R, 250V, 4700NF, 20%, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGP55MR72E475MS2JDKR-ND - DigiKey
Thief River Falls, MN, United States
2220, X7R, 250V, 4700NF, 20%, 2

2220, X7R, 250V, 4700NF, 20%, 2

Buy Now Datasheet
Ceramic Capacitors - 478-KGP55MR72E475MS2JTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGP55MR72E475MS2JTR-ND
Ceramic Capacitors 478-KGP55MR72E475MS2JTR-ND
2220, X7R, 250V, 4700NF, 20%, 2

2220, X7R, 250V, 4700NF, 20%, 2

Buy Now Datasheet
Ceramic Capacitors - 478-KGP55MR72E475MS2JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGP55MR72E475MS2JCT-ND
Ceramic Capacitors 478-KGP55MR72E475MS2JCT-ND
2220, X7R, 250V, 4700NF, 20%, 2

2220, X7R, 250V, 4700NF, 20%, 2

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGP55MR72E475MS2JDKR-ND 478-KGP55MR72E475MS2JTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details