Kyocera Corporation Ceramic Capacitors KGP55LR72E335MS2J

Description
2220, X7R, 250V, 3300NF, 20%, 2
Request a Quote Datasheet
Description
2220, X7R, 250V, 3300NF, 20%, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGP55LR72E335MS2JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGP55LR72E335MS2JCT-ND
Ceramic Capacitors 478-KGP55LR72E335MS2JCT-ND
2220, X7R, 250V, 3300NF, 20%, 2

2220, X7R, 250V, 3300NF, 20%, 2

Buy Now Datasheet
Ceramic Capacitors - 478-KGP55LR72E335MS2JTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGP55LR72E335MS2JTR-ND
Ceramic Capacitors 478-KGP55LR72E335MS2JTR-ND
2220, X7R, 250V, 3300NF, 20%, 2

2220, X7R, 250V, 3300NF, 20%, 2

Buy Now Datasheet
Ceramic Capacitors - 478-KGP55LR72E335MS2JDKR-ND - DigiKey
Thief River Falls, MN, United States
2220, X7R, 250V, 3300NF, 20%, 2

2220, X7R, 250V, 3300NF, 20%, 2

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGP55LR72E335MS2JCT-ND 478-KGP55LR72E335MS2JDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer - 157XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details