Kyocera Corporation Ceramic Capacitors KGP43TR72A106MS2J

Description
1812, X7R, 100V, 10UF, 20%, 2 CH
Request a Quote Datasheet
Description
1812, X7R, 100V, 10UF, 20%, 2 CH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGP43TR72A106MS2JTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGP43TR72A106MS2JTR-ND
Ceramic Capacitors 478-KGP43TR72A106MS2JTR-ND
1812, X7R, 100V, 10UF, 20%, 2 CH

1812, X7R, 100V, 10UF, 20%, 2 CH

Buy Now Datasheet
Ceramic Capacitors - 478-KGP43TR72A106MS2JDKR-ND - DigiKey
Thief River Falls, MN, United States
1812, X7R, 100V, 10UF, 20%, 2 CH

1812, X7R, 100V, 10UF, 20%, 2 CH

Buy Now Datasheet
Ceramic Capacitors - 478-KGP43TR72A106MS2JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGP43TR72A106MS2JCT-ND
Ceramic Capacitors 478-KGP43TR72A106MS2JCT-ND
1812, X7R, 100V, 10UF, 20%, 2 CH

1812, X7R, 100V, 10UF, 20%, 2 CH

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGP43TR72A106MS2JTR-ND 478-KGP43TR72A106MS2JDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - P30R104M1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details