Kyocera Corporation Ceramic Capacitors KGM56DCG3D332KV

Description
2225 2000 V NPO 3300PF +-10%
Request a Quote Datasheet
Description
2225 2000 V NPO 3300PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DCG3D332KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG3D332KVCT-ND
Ceramic Capacitors 478-KGM56DCG3D332KVCT-ND
2225 2000 V NPO 3300PF +-10%

2225 2000 V NPO 3300PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DCG3D332KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG3D332KVTR-ND
Ceramic Capacitors 478-KGM56DCG3D332KVTR-ND
2225 2000 V NPO 3300PF +-10%

2225 2000 V NPO 3300PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DCG3D332KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG3D332KVDKR-ND
Ceramic Capacitors 478-KGM56DCG3D332KVDKR-ND
2225 2000 V NPO 3300PF +-10%

2225 2000 V NPO 3300PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM56DCG3D332KVCT-ND 478-KGM56DCG3D332KVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details