Kyocera Corporation Ceramic Capacitors KGM55ZCG3D152JV

Description
2220 2000 V NPO 1500PF +-5%
Request a Quote Datasheet
Description
2220 2000 V NPO 1500PF +-5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM55ZCG3D152JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZCG3D152JVDKR-ND
Ceramic Capacitors 478-KGM55ZCG3D152JVDKR-ND
2220 2000 V NPO 1500PF +-5%

2220 2000 V NPO 1500PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55ZCG3D152JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZCG3D152JVCT-ND
Ceramic Capacitors 478-KGM55ZCG3D152JVCT-ND
2220 2000 V NPO 1500PF +-5%

2220 2000 V NPO 1500PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55ZCG3D152JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZCG3D152JVTR-ND
Ceramic Capacitors 478-KGM55ZCG3D152JVTR-ND
2220 2000 V NPO 1500PF +-5%

2220 2000 V NPO 1500PF +-5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM55ZCG3D152JVDKR-ND 478-KGM55ZCG3D152JVCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-1210Y2K00562KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details