Kyocera Corporation Ceramic Capacitors KGM43ECG3G120JV

Description
1812 4000 V NPO 12PF +-5%
Request a Quote Datasheet
Description
1812 4000 V NPO 12PF +-5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43ECG3G120JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43ECG3G120JVCT-ND
Ceramic Capacitors 478-KGM43ECG3G120JVCT-ND
1812 4000 V NPO 12PF +-5%

1812 4000 V NPO 12PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43ECG3G120JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43ECG3G120JVTR-ND
Ceramic Capacitors 478-KGM43ECG3G120JVTR-ND
1812 4000 V NPO 12PF +-5%

1812 4000 V NPO 12PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43ECG3G120JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43ECG3G120JVDKR-ND
Ceramic Capacitors 478-KGM43ECG3G120JVDKR-ND
1812 4000 V NPO 12PF +-5%

1812 4000 V NPO 12PF +-5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM43ECG3G120JVCT-ND 478-KGM43ECG3G120JVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details