0.022µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
0.022µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
0.022µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM32RR72A223KUTR-ND | 478-KGM32RR72A223KUDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0220 microF | 0.0220 microF |