Kyocera Corporation Ceramic Capacitors KGM32RR71A104ML

Description
0.1µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32RR71A104MLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32RR71A104MLTR-ND
Ceramic Capacitors 478-KGM32RR71A104MLTR-ND
0.1µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32RR71A104MLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32RR71A104MLCT-ND
Ceramic Capacitors 478-KGM32RR71A104MLCT-ND
CAP CER 0.1UF 10V X7R 1210

CAP CER 0.1UF 10V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32RR71A104MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32RR71A104MLDKR-ND
Ceramic Capacitors 478-KGM32RR71A104MLDKR-ND
CAP CER 0.1UF 10V X7R 1210

CAP CER 0.1UF 10V X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM32RR71A104MLTR-ND 478-KGM32RR71A104MLDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details