47µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
CAP CER 47UF 25V X5R 1210
CAP CER 47UF 25V X5R 1210
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM32LR51E476MLTR-ND | 478-KGM32LR51E476MLDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 47 microF | 47 microF |