Kyocera Corporation Ceramic Capacitors KGM32LR51A107ML

Description
1210, 10V, X5R, 100UF, 20%
Request a Quote Datasheet
Description
1210, 10V, X5R, 100UF, 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR51A107MLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51A107MLTR-ND
Ceramic Capacitors 478-KGM32LR51A107MLTR-ND
1210, 10V, X5R, 100UF, 20%

1210, 10V, X5R, 100UF, 20%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR51A107MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51A107MLDKR-ND
Ceramic Capacitors 478-KGM32LR51A107MLDKR-ND
1210, 10V, X5R, 100UF, 20%

1210, 10V, X5R, 100UF, 20%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR51A107MLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51A107MLCT-ND
Ceramic Capacitors 478-KGM32LR51A107MLCT-ND
1210, 10V, X5R, 100UF, 20%

1210, 10V, X5R, 100UF, 20%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM32LR51A107MLTR-ND 478-KGM32LR51A107MLDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 158SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers