Kyocera Corporation Ceramic Capacitors KGM32ECG2A332JU

Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ECG2A332JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ECG2A332JUCT-ND
Ceramic Capacitors 478-KGM32ECG2A332JUCT-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ECG2A332JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ECG2A332JUDKR-ND
Ceramic Capacitors 478-KGM32ECG2A332JUDKR-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ECG2A332JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ECG2A332JUTR-ND
Ceramic Capacitors 478-KGM32ECG2A332JUTR-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM32ECG2A332JUCT-ND 478-KGM32ECG2A332JUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details