Kyocera Corporation Ceramic Capacitors KGM32AR51E226ML

Description
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32AR51E226MLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51E226MLTR-ND
Ceramic Capacitors 478-KGM32AR51E226MLTR-ND
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51E226MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51E226MLDKR-ND
Ceramic Capacitors 478-KGM32AR51E226MLDKR-ND
CAP CER 22UF 25V X5R 1210

CAP CER 22UF 25V X5R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51E226MLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51E226MLCT-ND
Ceramic Capacitors 478-KGM32AR51E226MLCT-ND
CAP CER 22UF 25V X5R 1210

CAP CER 22UF 25V X5R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM32AR51E226MLTR-ND 478-KGM32AR51E226MLDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details