Kyocera Corporation Ceramic Capacitors KGM32AR51E106KU

Description
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32AR51E106KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51E106KUTR-ND
Ceramic Capacitors 478-KGM32AR51E106KUTR-ND
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51E106KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51E106KUCT-ND
Ceramic Capacitors 478-KGM32AR51E106KUCT-ND
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM32AR51E106KUTR-ND 478-KGM32AR51E106KUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

27PF 200V Capacitor - 60-CK05BX270K - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details