Kyocera Corporation Ceramic Capacitors KGM31VCG2H391JU

Description
CAP CER 390PF 500V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 390PF 500V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31VCG2H391JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31VCG2H391JUDKR-ND
Ceramic Capacitors 478-KGM31VCG2H391JUDKR-ND
CAP CER 390PF 500V C0G/NP0 1206

CAP CER 390PF 500V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31VCG2H391JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31VCG2H391JUTR-ND
Ceramic Capacitors 478-KGM31VCG2H391JUTR-ND
390pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

390pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31VCG2H391JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31VCG2H391JUCT-ND
Ceramic Capacitors 478-KGM31VCG2H391JUCT-ND
CAP CER 390PF 500V C0G/NP0 1206

CAP CER 390PF 500V C0G/NP0 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM31VCG2H391JUDKR-ND 478-KGM31VCG2H391JUTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details