Kyocera Corporation Ceramic Capacitors KGM31VCG2D471JL

Description
CAP CER 470PF 200V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 470PF 200V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31VCG2D471JLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31VCG2D471JLCT-ND
Ceramic Capacitors 478-KGM31VCG2D471JLCT-ND
CAP CER 470PF 200V C0G/NP0 1206

CAP CER 470PF 200V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31VCG2D471JLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31VCG2D471JLDKR-ND
Ceramic Capacitors 478-KGM31VCG2D471JLDKR-ND
CAP CER 470PF 200V C0G/NP0 1206

CAP CER 470PF 200V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31VCG2D471JLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31VCG2D471JLTR-ND
Ceramic Capacitors 478-KGM31VCG2D471JLTR-ND
470pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM31VCG2D471JLCT-ND 478-KGM31VCG2D471JLDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX564K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers