1000pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM31VCG2D102KUCT-ND | 478-KGM31VCG2D102KUDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |