Kyocera Corporation Ceramic Capacitors KGM31DR72A104KL

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31DR72A104KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31DR72A104KLCT-ND
Ceramic Capacitors 478-KGM31DR72A104KLCT-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31DR72A104KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31DR72A104KLDKR-ND
Ceramic Capacitors 478-KGM31DR72A104KLDKR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31DR72A104KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31DR72A104KLTR-ND
Ceramic Capacitors 478-KGM31DR72A104KLTR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM31DR72A104KLCT-ND 478-KGM31DR72A104KLDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details