Kyocera Corporation Ceramic Capacitors KGM31BR72A221KT

Description
220pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31BR72A221KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BR72A221KTTR-ND
Ceramic Capacitors 478-KGM31BR72A221KTTR-ND
220pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

220pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BR72A221KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BR72A221KTDKR-ND
Ceramic Capacitors 478-KGM31BR72A221KTDKR-ND
CAP CER 220PF 100V X7R 1206

CAP CER 220PF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BR72A221KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BR72A221KTCT-ND
Ceramic Capacitors 478-KGM31BR72A221KTCT-ND
CAP CER 220PF 100V X7R 1206

CAP CER 220PF 100V X7R 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM31BR72A221KTTR-ND 478-KGM31BR72A221KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details