Kyocera Corporation Ceramic Capacitors KGM31BCG2A220FT

Description
22pF ±1% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
22pF ±1% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31BCG2A220FTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG2A220FTTR-ND
Ceramic Capacitors 478-KGM31BCG2A220FTTR-ND
22pF ±1% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±1% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BCG2A220FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG2A220FTDKR-ND
Ceramic Capacitors 478-KGM31BCG2A220FTDKR-ND
CAP CER 22PF 100V C0G/NP0 1206

CAP CER 22PF 100V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BCG2A220FTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG2A220FTCT-ND
Ceramic Capacitors 478-KGM31BCG2A220FTCT-ND
CAP CER 22PF 100V C0G/NP0 1206

CAP CER 22PF 100V C0G/NP0 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM31BCG2A220FTTR-ND 478-KGM31BCG2A220FTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details