Kyocera Corporation Ceramic Capacitors KGM31ACG1E822GU

Description
8200pF ±2% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
8200pF ±2% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31ACG1E822GUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31ACG1E822GUTR-ND
Ceramic Capacitors 478-KGM31ACG1E822GUTR-ND
8200pF ±2% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8200pF ±2% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31ACG1E822GUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31ACG1E822GUDKR-ND
Ceramic Capacitors 478-KGM31ACG1E822GUDKR-ND
CAP CER 8200PF 25V C0G/NP0 1206

CAP CER 8200PF 25V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31ACG1E822GUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31ACG1E822GUCT-ND
Ceramic Capacitors 478-KGM31ACG1E822GUCT-ND
CAP CER 8200PF 25V C0G/NP0 1206

CAP CER 8200PF 25V C0G/NP0 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM31ACG1E822GUTR-ND 478-KGM31ACG1E822GUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details