Kyocera Corporation Ceramic Capacitors KGM21NR72A392JT

Description
CAP CER 3900PF 100V X7R 0805
Request a Quote Datasheet
Description
CAP CER 3900PF 100V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21NR72A392JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21NR72A392JTCT-ND
Ceramic Capacitors 478-KGM21NR72A392JTCT-ND
CAP CER 3900PF 100V X7R 0805

CAP CER 3900PF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21NR72A392JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21NR72A392JTTR-ND
Ceramic Capacitors 478-KGM21NR72A392JTTR-ND
3900pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

3900pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21NR72A392JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21NR72A392JTDKR-ND
Ceramic Capacitors 478-KGM21NR72A392JTDKR-ND
CAP CER 3900PF 100V X7R 0805

CAP CER 3900PF 100V X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM21NR72A392JTCT-ND 478-KGM21NR72A392JTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details